Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$0.72
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now | |
RS Americas
from US$0.92
|
-
|
Buy Now | |
Distrelec
from US$0.58
|
-
|
Buy Now | |
TE Store
from US$1.36
|
-
|
Buy Now | |
Sager
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Actuator Force | 5.648oz, 160g |
Case Color | Black |
Actuator Profile | Extended |
Actuator Material | Thermoplastic |
Case Material | Thermoplastic (LCP) |
Bushing Style | Unthreaded |
Cover Material | Stainless Steel |
Number of Actuators | 1 |
Tactile Feel | With |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | NO |
Snap Action | Without |
Tactile | Yes |
Support Bracket | Without |
ESD Grounding Terminal | Without |
Ganged | With |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Stainless Steel |
Button Width | 3.78mm |
Actuator Length | 2.7mm, .106in |
Switch Height | 7.3mm, .287in |
Low Profile | With |
Process Sealed | Yes |
Mounting Angle | With |
Mounting Type | Through Hole |
Comment | (On) indicates momentary position., With locating boss/peg/post(s) |
Packaging Method | Loose Piece |
Actuator Style | Square |
Dust Proof | Yes |
Product Type | Switch |
Leg Style | Kinked |
Illuminated | With |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Tactile Switches 12X12 Seald W/Post Tact Switch |Amp Te Connectivity 1571219-2 | Newark Electronics |
Switch Tactile OFF (ON) SPST Square Button PC Pins 0.05A 12VDC 1.57N Thru-Hole Bulk | Avnet America |
Switch, Switch, Tact,12X12,Seald, W/Post | TE Connectivity 1571219-2 | RS Americas |
TE Connectivity SWITCH TACT 12X12 SEALD W/POST Keypad Sw | Distrelec |
Special Order: SWITCH,TACT,12X12,SEALD,W/POST Actuator Style: Square Operating Function: NO Contact Base Material: Stainless Steel Switch Contact Plating Material: Silver IP Rating: IP67 Square Stainless Steel Silver | Tactile Switch With Dome Switch | Part Number: 1571219-2 | Internal Number: 1571219-2 | TE Connectivity | TE Store |
Tactile Switches 12X12 SEALD W/POST TACT SWITCH | Sager |
Where can I find additional details, specifications and documents for a 1571219-2?
Additional datasheets, footprints and schematics for 1571219-2 are listed on our Part Details page. You can also find images and similar parts to 1571219-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571219-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571219-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571219-2 fall under?
The 1571219-2 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571219-2 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571219-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571219-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571219-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and Distrelec have stock available or on a lead time for 1571219-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571219-2 often in real-time on the comparison pages.
What if I can't find stock of 1571219-2?
You can fill out our help required form which you can use to request a quote for 1571219-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.