Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1571113-6 |
Prices starting from US$3.63
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.37
|
166
in stock
|
Buy Now | |
Newark Electronics
from US$7.75
|
166
in stock
|
Buy Now | |
Rapid Electronics
from US$6.04
|
166
in stock
|
Buy Now | |
Chip One Stop
from US$6.13
|
166
in stock
|
Buy Now | |
Farnell
from US$13.26
|
140
in stock
|
Buy Now | |
Avnet America
from US$3.63
|
-
|
Buy Now | |
Sager
from US$3.84
|
-
|
Buy Now |
Beveled Frame Color | Black |
---|---|
Actuator Color | Black |
Operating Function | On Off On |
Panel Cutout Size | 1.002 x 1.086in, 21.2 x 37mm |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Indicator/Imprint Legend | -- O = |
Indicator/Imprint Color | White |
Terminal Tab Width | 6.35mm, .24in |
Contact Current Rating | 16A |
Switch Contact Plating Material | Silver |
Voltage Rating | 125VAC |
Process Sealed | No |
VDE Tested | Yes |
UL Listed | File No. E46765 |
Mounting Type | Panel |
Mounting Angle | Vertical |
Actuator Style | Rocker |
Switch Type | Power Rocker |
Actuator Type | Top |
LED | Without |
Product Type | Switch |
Lamp | Without |
Termination Type | Quick Connect |
Rocker Sw 16A 250Vac Off Dp Faston Rocker Switch |Amp Te Connectivity 1571113-6 | Newark Electronics |
Rocker SW 16A 250VAC OFF DP Faston Rocker SWITCH | Rapid Electronics |
TE Connectivity PRDDD3-16F-BB0GW POWER ROCKER Rocker Swi | Distrelec |
ROCKER SW, DPDT, 16A, 125V, BLK | Farnell |
Switch Rocker ON OFF ON DPDT Quick Connect Curved Rocker 16A 250VAC 100000Cycles | Avnet America |
Rocker Switches 16A 250VAC OFF DP Faston Rocker SWITCH | Sager |
Status: | Unknown |
---|---|
Series: | PR Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | - |
Product Range | PR Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1571113-6?
Additional datasheets, footprints and schematics for 1571113-6 are listed on our Part Details page. You can also find images and similar parts to 1571113-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571113-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571113-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571113-6 fall under?
The 1571113-6 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571113-6 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571113-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571113-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571113-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1571113-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571113-6 often in real-time on the comparison pages.
What if I can't find stock of 1571113-6?
You can fill out our help required form which you can use to request a quote for 1571113-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.