Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.32
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$4.30
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$3.76
|
1,500
in stock
|
Buy Now | |
Farnell
from US$4.31
|
1,200
in stock
|
Buy Now | |
Avnet America
from US$3.34
|
-
|
Buy Now | |
RS Americas
from US$5.98
|
-
|
Buy Now | |
Sager
from US$3.72
|
-
|
Buy Now |
Rocker Sw Dp On-Non-Off Pnl Pwr Rocker Switch |Amp Te Connectivity 1571095-5 | Newark Electronics |
Rocker SW DP ON-NON-OFF PNL PWR ROCKER SWITCH | Rapid Electronics |
ROCKER SWITCH, SPST, 20A, 125VAC, PANEL | Farnell |
PRCSA1-20L-BB0BW,POWER ROCKER | Avnet America |
Switch, Prcsa1-20L-Bb0Bw, Power Rocker | TE Connectivity 1571095-5 | RS Americas |
Rocker Switches PRCSA1-20L-BB0BW,POWER ROCKER | Sager |
Where can I find additional details, specifications and documents for a 1571095-5?
Additional datasheets, footprints and schematics for 1571095-5 are listed on our Part Details page. You can also find images and similar parts to 1571095-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571095-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571095-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571095-5 fall under?
The 1571095-5 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1571095-5 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571095-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571095-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571095-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1571095-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571095-5 often in real-time on the comparison pages.
What if I can't find stock of 1571095-5?
You can fill out our help required form which you can use to request a quote for 1571095-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.