Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PRCSA1-20F-BB0BW |
Prices starting from US$3.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.22
|
No stock
|
Buy Now | |
TE Store
from US$8.16
|
1,038
in stock
|
Buy Now | |
Newark Electronics
from US$5.51
|
160
in stock
|
Buy Now | |
Rapid Electronics
from US$6.14
|
160
in stock
|
Buy Now | |
Chip One Stop
from US$4.54
|
160
in stock
|
Buy Now | |
Distrelec
from US$4.37
|
160
in stock
|
Buy Now | |
Avnet America
from US$3.99
|
-
|
Buy Now | |
RS Americas
from US$6.08
|
-
|
Buy Now | |
Boersig
from US$3.44
|
-
|
Buy Now | |
Sager
from US$3.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Beveled Frame Color | Black |
---|---|
Actuator Color | Black |
Indicator/Imprint Legend | O - |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Indicator/Imprint Color | White |
Panel Cutout Size | 21.2 x 36.6mm, .835 x 1.441in |
Operating Function | On Off |
Contact Current Rating | 20A |
Switch Contact Plating Material | Silver |
Terminal Tab Width | .24in, 6.35mm |
Voltage Rating | 125VAC |
Process Sealed | No |
VDE Tested | No |
UL Listed | File No. E46765 |
Mounting Angle | Vertical |
Mounting Type | Panel |
Switch Type | Rocker/Paddle Actuator |
Actuator Style | Rocker |
Actuator Type | Top |
LED | Without |
Lamp | Without |
Product Type | Switch |
Termination Type | Quick Connect |
PRCSA1-20F-BB0BW,POWER ROCKER Switch Type: High Power Product Mount Type: Panel Indicator/Imprint Legend: O - Panel Cutout Size: .835 x 1.441 in Panel Cutout Size: 21.2 x 36.6 mm High Power Panel O - .835 x 1.441" | Rocker Switch | Part Number: 1571095-2 | Internal Number: 1571095-2 | Alias Number: PRCSA1-20F-BB0BW | TE Connectivity | TE Store |
Rocker Switches Prcsa1-20F-Bb0Bw |Amp Te Connectivity 1571095-2 | Newark Electronics |
TE 1571095-2 Rocker Switch Panel Mount 20A On/Off Faston Silver SPST Black | Rapid Electronics |
TE Connectivity - AMP Rocker Switch SPST On-off | Distrelec |
Switch Rocker ON OFF SPST Quick Connect Curved Rocker 20A 277VAC 559.27VA >100000Cycle Tray | Avnet America |
Switch, Prcsa1-20F-Bb0Bw, Power Rocker | TE Connectivity 1571095-2 | RS Americas |
Rocker Switches SWITCH ROCKER | Sager |
Where can I find additional details, specifications and documents for a 1571095-2?
Additional datasheets, footprints and schematics for 1571095-2 are listed on our Part Details page. You can also find images and similar parts to 1571095-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571095-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571095-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571095-2 fall under?
The 1571095-2 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571095-2 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571095-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571095-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571095-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1571095-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571095-2 often in real-time on the comparison pages.
What if I can't find stock of 1571095-2?
You can fill out our help required form which you can use to request a quote for 1571095-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.