Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1571091-9 |
Prices starting from US$1.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.05
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
958
in stock
|
Buy Now | |
Rapid Electronics
from US$2.55
|
958
in stock
|
Buy Now | |
Chip One Stop
from US$1.68
|
958
in stock
|
Buy Now | |
Distrelec
from US$1.89
|
958
in stock
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
Sager
from US$1.29
|
-
|
Buy Now |
Beveled Frame Color | Black |
---|---|
Actuator Color | Black |
Panel Cutout Size | .545 x 1.086in, 13.8 x 27.6mm |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Indicator/Imprint Legend | On-Off |
Operating Function | On None Off |
Indicator/Imprint Color | White |
Terminal Tab Width | .24in, 6.35mm |
Contact Current Rating | 16A |
Switch Contact Plating Material | Silver |
Voltage Rating | 125VAC |
Process Sealed | No |
VDE Tested | Yes |
UL Listed | File No. E46765 |
Mounting Type | Panel |
Mounting Angle | Vertical |
Actuator Style | Rocker |
Switch Type | Power Rocker |
Actuator Type | Top |
LED | Without |
Product Type | Switch |
Lamp | Without |
Termination Type | Quick Connect |
Rocker Switches Prbsa1-16F-Bb0Hw |Amp Te Connectivity 1571091-9 | Newark Electronics |
Rocker Switches PRBSA1-16F-BB0HW | Rapid Electronics |
TE Connectivity - AMP Rocker Switch SPST On-off Latched | Distrelec |
Switch Rocker ON None OFF SPST Faston Rocker 16A 250VAC >100000Cycle | Avnet America |
Rocker Switches POWER ROCKER | Sager |
Where can I find additional details, specifications and documents for a 1571091-9?
Additional datasheets, footprints and schematics for 1571091-9 are listed on our Part Details page. You can also find images and similar parts to 1571091-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1571091-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1571091-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1571091-9 fall under?
The 1571091-9 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1571091-9 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1571091-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1571091-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1571091-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1571091-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1571091-9 often in real-time on the comparison pages.
What if I can't find stock of 1571091-9?
You can fill out our help required form which you can use to request a quote for 1571091-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.