Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
157013-000,
7-1191134-9 |
Color | Blue |
---|---|
Terminal & Splice Type | Splice |
Wire Size | 2.5 – 1.5mm², 14 – 16AWG |
Overall Length | 1.26in, 32mm |
Wire Insulation Diameter (Max) | .18in, 4.6mm |
Product Type | DuraSeal Ring Terminal |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
B-106-1502-S |Raychem Te Connectivity 157013-000 | Newark Electronics |
Ring Terminal 14-16AWG 32mm Tin | Avnet America |
Terminals B-106-1502-S | Sager |
Where can I find additional details, specifications and documents for a 157013-000?
Additional datasheets, footprints and schematics for 157013-000 are listed on our Part Details page. You can also find images and similar parts to 157013-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 157013-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 157013-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 157013-000 fall under?
The 157013-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 157013-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 157013-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 157013-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 157013-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 157013-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 157013-000 often in real-time on the comparison pages.
What if I can't find stock of 157013-000?
You can fill out our help required form which you can use to request a quote for 157013-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.