Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
156869-000,
8-1191133-5 |
Prices starting from US$1.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.14
|
No stock
|
Buy Now | |
Boersig
from US$2.26
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$2.54
|
2,331
in stock
|
Buy Now | |
Newark Electronics
from US$4.21
|
2,181
in stock
|
Buy Now | |
TTI Europe
from US$2.06
|
400
in stock
|
Buy Now | |
Avnet America
from US$1.92
|
-
|
Buy Now | |
Sager
from US$2.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Red |
---|---|
Insulation Material | Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride |
Insulation Sleeve Material | Polyvinylidene Fluoride |
Weight per Piece | 1.2g |
Number of Conductors | 4 |
Terminal & Splice Type | Splice |
Class | 1 & 2 |
Overall Length | 1.485in, 37.7mm |
Wire Insulation Diameter (Max) | 4.5mm, .175in |
Wire Size | 4 – 2mm², 12 – 14AWG, 4000 – 8000CMA |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Wire/Cable Type | Stranded Wire |
Splice Type | Stub Splice |
Discrete Wire Type | Stranded |
Insulated | Yes |
Sealable | Yes |
Product Type | SolderGrip |
Barrel Type | Closed Barrel |
Serrated | No |
Termination Method | Solder |
Cable Temperature Rating | 125°C |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Fluid Resistance | Immersion |
Solder Sleeves & Shield Tubing Sgrs-2 |Raychem Te Connectivity 156869-000 | Newark Electronics |
Splice Terminal | Avnet America |
Solder Sleeves & Shield Tubing HS-C/E SPLICE RED | Sager |
Solder Grip Stub Splice 12-14AWG 37.7mm Tin Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 156869-000?
Additional datasheets, footprints and schematics for 156869-000 are listed on our Part Details page. You can also find images and similar parts to 156869-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 156869-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 156869-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 156869-000 fall under?
The 156869-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 156869-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 156869-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 156869-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 156869-000 have stock available?
Authorised distributors including Boersig, Chip One Stop, Newark Electronics, TTI Europe and Avnet America have stock available or on a lead time for 156869-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 156869-000 often in real-time on the comparison pages.
What if I can't find stock of 156869-000?
You can fill out our help required form which you can use to request a quote for 156869-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.