Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.19
|
3,450
in stock
|
Buy Now | |
TTI Europe
from US$3.58
|
18,450
in stock
|
Buy Now | |
Newark Electronics
from US$6.24
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$4.86
|
1,500
in stock
|
Buy Now | |
Heilind Electronics
from US$6.23
|
1,012
in stock
|
Buy Now | |
element14
from US$7.53
|
841
in stock
|
Buy Now | |
Farnell
from US$6.74
|
841
in stock
|
Buy Now | |
RS Americas
from US$6.98
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$3.63
|
284
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.23
|
236
in stock
|
Buy Now | |
RS
from US$6.17
|
146
in stock
|
Buy Now | |
Avnet Abacus
-
|
7,650
in stock
|
Buy Now | |
Avnet Asia
from US$4.75
|
-
|
Buy Now | |
Boersig
from US$6.70
|
-
|
Buy Now | |
Sager
from US$5.08
|
-
|
Buy Now |
Ejector Type | Locking |
---|---|
Latch Material | Stainless Steel |
Ejector Location | Both Ends |
Latch Plating Material | Tin |
Module Key Type | SGRAM |
Keying | Standard |
Center Key | None |
Module Orientation | Right Angle |
Number of Positions | 200 |
Number of Keys | 1 |
Number of Bays | 2 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold Flash |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Gold Flash |
Socket Type | Memory Card |
Socket Style | SO DIMM |
Contact Base Material | Copper Alloy |
Stack Height | .205in, 5.2mm |
DRAM Voltage | 1.8V |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | .024in, .6mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Surface Mount |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power |
Packaging Method | Tape & Reel |
Packaging Quantity | 150 |
Row-to-Row Spacing | 6.2mm, .244in |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Standard |
DRAM Type | Double Data Rate (DDR) |
Product Type | Socket |
Connector System | Cable-to-Board |
Sealable | No |
SGRAM Voltage | 1.8V |
Insertion Style | Cam-In |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
DDR2 SODIMM 1.8V 200P 5.2H SMT | TTI Europe |
200 Position 0.6 mm Memory Card Gold Flash Contact Plating SODIMM Socket | Future Electronics |
Memory/Card Type:Sodimm | Newark Electronics |
Conn SO DIMM Socket SKT 200 POS Solder RA SMD T/R | Avnet America |
EMBOSS ASSY DDR2 SODIMM SOCKET | Heilind Electronics |
MEMORY SOCKET, SO-DIMM, 200WAY | element14 |
EMBOSS ASSY DDR2 SODIMM SOCKET 200P 5.2H, SO DIMM Sockets | TE Connectivity 1565917-4 | RS Americas |
DIMM Connectors .6MM 200D R/SM 1.8V DIMM SO DDR | Sager |
Status: | Unknown |
---|---|
Series: | 1565917 Series |
RoHS: | Unknown |
Product Range | 1565917 Series |
---|---|
Connector Type | SODIMM Socket |
No. of Contacts | 200Contacts |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Pitch Spacing | 0.6mm |
Row Pitch | 6.2mm |
Where can I find additional details, specifications and documents for a 1565917-4?
Additional datasheets, footprints and schematics for 1565917-4 are listed on our Part Details page. You can also find images and similar parts to 1565917-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565917-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565917-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565917-4 fall under?
The 1565917-4 is listed under Connectors > Card & Socket Connectors > Memory Sockets > SO DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1565917-4 when available in the SO DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565917-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565917-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565917-4 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and Heilind Electronics have stock available or on a lead time for 1565917-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565917-4 often in real-time on the comparison pages.
What if I can't find stock of 1565917-4?
You can fill out our help required form which you can use to request a quote for 1565917-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.