Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Material | Stainless Steel |
---|---|
Length | 9.45mm, .372in |
Circuit Identification Feature | Without |
CSA Rating | Certified |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
UL Rating | Recognized |
Hardware Type | Clip |
For Use With | Dynamic D-3200, P/N 1-1565878-3 |
Comment | Sequential type., See drawing for additional product information. |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Accessory |
Strain Relief | Without |
Where can I find additional details, specifications and documents for a 1565644-2?
Additional datasheets, footprints and schematics for 1565644-2 are listed on our Part Details page. You can also find images and similar parts to 1565644-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565644-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565644-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565644-2 fall under?
The 1565644-2 is listed under Connectors > Rectangular Connectors > Rectangular Connector Accessories > Rectangular Connector Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1565644-2 when available in the Rectangular Connector Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565644-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565644-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565644-2 have stock available?
There is no stock from authorised distributors for 1565644-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565644-2 often in real-time on the comparison pages.
What if I can't find stock of 1565644-2?
You can fill out our help required form which you can use to request a quote for 1565644-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.