Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Blow Characteristic | Fast Acting |
---|---|
Fuse Current | 150A |
Voltage Rating VDC | 36V |
RoHS Compliant | Yes |
Fuse Strip With Housing, 150A, 80Vdc | Newark Electronics |
Where can I find additional details, specifications and documents for a 156.5611.6151?
Additional datasheets, footprints and schematics for 156.5611.6151 are listed on our Part Details page. You can also find images and similar parts to 156.5611.6151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 156.5611.6151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 156.5611.6151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 156.5611.6151 fall under?
The 156.5611.6151 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > Automotive Fuses.
Can I view similar or alternative parts?
You can view similar parts to 156.5611.6151 when available in the Automotive Fuses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 156.5611.6151 you can contact the distributor directly for product support, shipping queries etc.
Is the 156.5611.6151 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 156.5611.6151 have stock available?
Authorised distributors including Newark Electronics and Future Electronics have stock available or on a lead time for 156.5611.6151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 156.5611.6151 often in real-time on the comparison pages.
What if I can't find stock of 156.5611.6151?
You can fill out our help required form which you can use to request a quote for 156.5611.6151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.