Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Systems | Wire-to-Board |
---|---|
Pitch Spacing | 2.54mm |
No. of Rows | 2Rows |
No. of Contacts | 20Contacts |
Contact Termination Type | Through Hole |
RoHS Compliant | Yes |
Wire-Board Connector Plug, 20 Position, 2.54Mm | Newark Electronics |
TRANSITION, IDC, 20WAY | element14 |
Where can I find additional details, specifications and documents for a 1565525?
Additional datasheets, footprints and schematics for 1565525 are listed on our Part Details page. You can also find images and similar parts to 1565525 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565525 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565525 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565525 fall under?
The 1565525 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1565525 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565525 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565525 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565525 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1565525.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565525 often in real-time on the comparison pages.
What if I can't find stock of 1565525?
You can fill out our help required form which you can use to request a quote for 1565525 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.