Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.05
|
243
in stock
|
Buy Now | |
Chip One Stop
from US$1.37
|
840
in stock
|
Buy Now | |
Distrelec
from US$4.24
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$4.02
|
67
in stock
|
Buy Now | |
element14
from US$3.19
|
5
in stock
|
Buy Now | |
Farnell
from US$3.72
|
5
in stock
|
Buy Now | |
Avnet America
from US$2.61
|
-
|
Buy Now | |
RS Americas
from US$2.78
|
-
|
Buy Now | |
Boersig
from US$3.14
|
-
|
Buy Now | |
TTI Europe
from US$2.51
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Signal Positions | 28 |
Number of Sections | 1 |
Number of Positions | 28 |
Number of Rows | 2 |
Interface Plating | Tin (Sn) |
Tab Thickness | .64mm, .025in |
Tab Width | .025in, .64mm |
PCB Thickness (Recommended) | .047 – .063in |
PCB 厚 (推奨) | 1.2 – 1.6mm |
Length | .963in, 24.47mm |
Width | 1.425in, 36.2mm |
Profile Height from PCB | .61in, 15.5mm |
Nominal Voltage Architecture | 12V |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | None |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mounting Holes | With |
Locking Interface | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Type | Tube |
Packaging Quantity | 12 |
Shielded | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 194°F, 158°F, 100°C, 105°C, 176°F, 70°C, 185°F, 149°F, 167°F, 90°C, 85°C, 75°C, 212°F, 221°F, 65°C, 80°C |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
TE Connectivity 025 28POS CAP ASSY H SELECTIVE-TIN | Distrelec |
Cap Assembly, H, 28 way, Pin, 025 | RS |
Automotive Conn, Right Angle Plug, 28Pos | Newark Electronics |
AUTOMOTIVE CONN, R/A, PLUG, 28POS | element14 |
Conn Wire to Board RCP 28 POS 2.2mm Solder RA Thru-Hole Tube | Avnet America |
MULTILOCK 025 Series,28Way Through Hole SocketWire to Board Conn, w/ Solder Term | TE Connectivity 1565373-4 | RS Americas |
025 28POS CAP ASSY H SELECTIVE | TTI Europe |
Where can I find additional details, specifications and documents for a 1565373-4?
Additional datasheets, footprints and schematics for 1565373-4 are listed on our Part Details page. You can also find images and similar parts to 1565373-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565373-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565373-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565373-4 fall under?
The 1565373-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1565373-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565373-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565373-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565373-4 have stock available?
Authorised distributors including Chip One Stop, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 1565373-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565373-4 often in real-time on the comparison pages.
What if I can't find stock of 1565373-4?
You can fill out our help required form which you can use to request a quote for 1565373-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.