Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sleeve Material | Copper |
---|---|
Sleeve Plating Material | Tin |
Sealant | Yes |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Spring Plating Thickness | 30µin, .762µm |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Socket Type | Discrete |
Contact Spring Plating Material | Gold |
Contact Transmits (Typical) | Signal (Data)/Power |
Socket Length | .308in, 7.82mm |
Hole Size (Recommended) | 2.59mm, .102in |
Wire Size | 18 – 17AWG, .823 – 1.04mm² |
PCB Thickness (Recommended) | .79 – 3.18mm, .031 – .125in |
Mating Pin Diameter Range | 1.07 – 1.24mm, .042 – .049in |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Quantity | 10000 |
Packaging Method | Reel, Carrier Tape |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Zero |
Sleeve Style | Bullet Nose |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector System | Cable-to-Board |
Sealable | No |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Insertion Method | Hand/Semi-Automatic |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Mss On Strip Series 5 W/Rtv |Amp Te Connectivity 1-5645991-2 | Newark Electronics |
Pin Receptacle Connector 0.042 ~ 0.049" (1.07mm ~ 1.24mm) No Tail Solder" | Future Electronics |
AMP1-5645991-2 | Avnet America |
Special Order: MSS ON STRIP SERIES 5 W/RTV Socket Length: 7.82 mm Socket Length: .308 in PCB Hole Diameter: .102 in PCB Hole Diameter: 2.59 mm Socket Sleeve Style: Bullet Nose Miniature Spring Sockets: Bullet Nose & Beryllium Copper & 7.5A | 7.82 mm .308" .102" 2.59 mm | Part Number: 1-5645991-2 | Internal Number: 1-5645991-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-5645991-2?
Additional datasheets, footprints and schematics for 1-5645991-2 are listed on our Part Details page. You can also find images and similar parts to 1-5645991-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5645991-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5645991-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5645991-2 fall under?
The 1-5645991-2 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 1-5645991-2 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5645991-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5645991-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5645991-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 1-5645991-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5645991-2 often in real-time on the comparison pages.
What if I can't find stock of 1-5645991-2?
You can fill out our help required form which you can use to request a quote for 1-5645991-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.