Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Material | PBT GF |
---|---|
Color | Natural |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Carton |
Packaging Quantity | 1600 |
Connector System | Wire-to-Wire |
Accessory Type | Other |
Other Automotive Connector Accessories | Rapid Electronics |
TE Connectivity Connector Accessories Fixing Slide Straight Polybutylene Terephthalate Natural Automotive Carton | Distrelec |
Heavy Duty Sealed Connector Series Slide,Tab Housing Group D | Future Electronics |
Heavy Duty Sealed Connector SLIDE,TAB HSG GROUP D | Avnet America |
Where can I find additional details, specifications and documents for a 1564562-4?
Additional datasheets, footprints and schematics for 1564562-4 are listed on our Part Details page. You can also find images and similar parts to 1564562-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1564562-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1564562-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1564562-4 fall under?
The 1564562-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1564562-4 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1564562-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1564562-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1564562-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Future Electronics and Avnet America have stock available or on a lead time for 1564562-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1564562-4 often in real-time on the comparison pages.
What if I can't find stock of 1564562-4?
You can fill out our help required form which you can use to request a quote for 1564562-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.