Status: | Unknown |
---|---|
Series: | WL-SMRW Series |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | SMD |
LED Case Size | 1206 (3216 Metric) |
Forward Current If | 20mA |
Forward Voltage | 2V |
Wavelength Typ | 630nm |
Luminous Intensity | 900mcd |
Viewing Angle | 20° |
Lens Shape | Dome |
Product Range | WL-SMRW Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Würth Elektronik SMD Mono Color LED Red 645nm 40mA 2V 20° | Distrelec |
Led, Red, 900Mcd, 630Nm, 1206 | Newark Electronics |
LED, RED, 900MCD, 630NM, 1206 | element14 |
Where can I find additional details, specifications and documents for a 156120SS82500?
Additional datasheets, footprints and schematics for 156120SS82500 are listed on our Part Details page. You can also find images and similar parts to 156120SS82500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 156120SS82500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 156120SS82500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 156120SS82500 fall under?
The 156120SS82500 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 156120SS82500 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 156120SS82500 you can contact the distributor directly for product support, shipping queries etc.
Is the 156120SS82500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 156120SS82500 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 156120SS82500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 156120SS82500 often in real-time on the comparison pages.
What if I can't find stock of 156120SS82500?
You can fill out our help required form which you can use to request a quote for 156120SS82500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.