Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Approval Categories | Passes VW-1 Flame Test |
---|---|
Cable Type | Hook Up Wire |
Cable/Wire MIL SPEC | MIL-W-76B Type MW |
Conductor Area CSA | 0.2mm |
Conductor Material | Copper |
Conductor Size AWG | 24AWG |
RoHS Compliant | Yes |
HOOK-UP WIRE, 0.2MM2, 30M, VIOLET | Farnell |
Wire | Transfer Multisort Elektronik |
Hook Up Wire, 100Ft, 24Awg Cu Violet | Newark Electronics |
Hook-Up Wire, 24 AWG, Solid, 0.016 in., 0.055 in., -40 degC, 80 degC, 1000 V | Alpha Wire 1561/24 VI005 | RS Americas |
Where can I find additional details, specifications and documents for a 1561/24 VI005?
Additional datasheets, footprints and schematics for 1561/24 VI005 are listed on our Part Details page. You can also find images and similar parts to 1561/24 VI005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1561/24 VI005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1561/24 VI005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1561/24 VI005 fall under?
The 1561/24 VI005 is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1561/24 VI005 when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1561/24 VI005 you can contact the distributor directly for product support, shipping queries etc.
Is the 1561/24 VI005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1561/24 VI005 have stock available?
Authorised distributors including Farnell, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 1561/24 VI005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1561/24 VI005 often in real-time on the comparison pages.
What if I can't find stock of 1561/24 VI005?
You can fill out our help required form which you can use to request a quote for 1561/24 VI005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.