Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.22
|
750
in stock
|
Buy Now | |
Rapid Electronics
from US$1.06
|
7,938
in stock
|
Buy Now | |
Newark Electronics
from US$1.08
|
7,329
in stock
|
Buy Now | |
Chip One Stop
from US$0.66
|
7,329
in stock
|
Buy Now | |
Farnell
from US$1.15
|
5,900
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
609
in stock
|
Buy Now | |
Avnet America
from US$0.73
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Boersig
from US$1.07
|
-
|
Buy Now | |
TE Store
from US$1.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Weight per Piece | 1g |
Splice Material | Brass |
Splice Capacity | 1 |
Terminal & Splice Type | Splice |
Housing Material | Polypropylene |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Splice |
Serrated | No |
Sealable | No |
Terminals LINE SPL.CONN.250 | Rapid Electronics |
Terminals Line Spl.conn.250 |Amp Te Connectivity 155914-1 | Newark Electronics |
TERMINAL, PARALLEL SPLICE, INSULATED | Farnell |
Tab splice terminal, single, FASTON 250 | RS |
TE Connectivity - AMP Splice LINE SPL.CONN.250 | Distrelec |
Splice Terminal M/M 52.4mm 8.66mm | Avnet America |
Line Spl.Conn.250 | TE Connectivity 155914-1 | RS Americas |
Special Order: LINE SPL.CONN.250 Splice Type: Butt Splice Sealable: No Splice Capacity: 1 Contact Base Material: Brass Terminal Material Thickness: .025 in Butt Splice 1 Brass | Electrical Wire Splice | Part Number: 155914-1 | Internal Number: 155914-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FASTON Series |
RoHS: | Unknown |
Product Range | FASTON Series |
---|---|
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Conductor Area CSA | - |
Terminal Material | Brass |
Insulation | Insulated |
SVHC | No SVHC (15-Jun-2015) |
Where can I find additional details, specifications and documents for a 155914-1?
Additional datasheets, footprints and schematics for 155914-1 are listed on our Part Details page. You can also find images and similar parts to 155914-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 155914-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 155914-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 155914-1 fall under?
The 155914-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 155914-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 155914-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 155914-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 155914-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and RS have stock available or on a lead time for 155914-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 155914-1 often in real-time on the comparison pages.
What if I can't find stock of 155914-1?
You can fill out our help required form which you can use to request a quote for 155914-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.