Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thermal Conductivity | 0.6W/m.K |
---|---|
Conductive Material | Acrylic Polymer |
Thickness | 0.375mm |
Dielectric Strength | 26kV/mm |
External Length | 4.57m |
External Width | 38.1mm |
RoHS Compliant | Yes |
Thermally Conductive Tape, 38.1Mm X 4.57M | Newark Electronics |
Where can I find additional details, specifications and documents for a 1.5-5-8815?
Additional datasheets, footprints and schematics for 1.5-5-8815 are listed on our Part Details page. You can also find images and similar parts to 1.5-5-8815 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5-5-8815 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5-5-8815 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5-5-8815 fall under?
The 1.5-5-8815 is listed under Cooling & Thermal Management > Thermal Interface Materials > Thermally Conductive Materials.
Can I view similar or alternative parts?
You can view similar parts to 1.5-5-8815 when available in the Thermally Conductive Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5-5-8815 you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5-5-8815 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1.5-5-8815 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 1.5-5-8815.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5-5-8815 often in real-time on the comparison pages.
What if I can't find stock of 1.5-5-8815?
You can fill out our help required form which you can use to request a quote for 1.5-5-8815 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.