Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.33
|
101
in stock
|
Buy Now | |
RS Americas
from US$3.99
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$3.93
|
101
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
101
in stock
|
Buy Now | |
Farnell
from US$7.83
|
90
in stock
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
element14
from US$2.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 18g, .635oz |
---|---|
Contact Current Class | 20 – 30A |
Contact Arrangement | 1 Form A (NO) |
Contact Material | AgSnO |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 30A |
Product Length | 29mm |
Height Class (Mechanical) | 15 – 16mm |
Width Class (Mechanical) | 20 – 25mm |
Product Width | 21.5mm, .846in |
Product Height | .618in, 15.7mm |
Dimensions (L x W x H) (Approximate) | 29 x 21.5 x 15.7mm, 1.142 x .846 x .618in |
Length Class (Mechanical) | 25 – 30mm |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 4000Vrms |
Contact Switching Voltage (Max) | 480VAC |
Contact Switching Load (Min) | 1A @ 12V |
Contact Voltage Rating | 250VAC |
Coil Resistance | 2560Ω |
Coil Voltage Rating | 48VDC |
Coil Power Rating DC | 900mW |
Coil Magnetic System | Monostable, DC |
Coil Power Rating Class | 800 – 1000mW |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton & Tube |
実装方法 | Carton & Tube |
Power Relay Type | Standard |
Relay Termination Type | Printed Circuit Terminals |
Environmental Ambient Temperature (Max) | 176°F, 105°C, 85°C, 221°F |
Environmental Category of Protection | RTIII |
Operating Temperature Range | -40 – 105°C |
Power Relay 48VDC Control 2560Ohm SPST-NO 30A/250VAC Through Hole T9G Series | TE Connectivity 1558666-8 | RS Americas |
Industrial Relays T9GS1L14-48 | Rapid Electronics |
TE Connectivity T9GS1L14-48 Power/Signal Relay 1 Form A | Distrelec |
POWER RELAY, SPST-NO, 30A, 250VAC, TH | Farnell |
Power Relay SPST-NO 48VDC 30A Non Latching PC Pin | Avnet America |
POWER RELAY, SPST-NO, 30A, 250VAC, THT | element14 |
Where can I find additional details, specifications and documents for a 1558666-8?
Additional datasheets, footprints and schematics for 1558666-8 are listed on our Part Details page. You can also find images and similar parts to 1558666-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1558666-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1558666-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1558666-8 fall under?
The 1558666-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1558666-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1558666-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1558666-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1558666-8 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1558666-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1558666-8 often in real-time on the comparison pages.
What if I can't find stock of 1558666-8?
You can fill out our help required form which you can use to request a quote for 1558666-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.