Status: | Unknown |
---|---|
Series: | 1550 Series |
RoHS: | Unknown |
Prices starting from US$3.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.32
|
766
in stock
|
Buy Now | |
SOS electronic
from US$3.34
|
633
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
399
in stock
|
Buy Now | |
element14
from US$4.93
|
314
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.10
|
300
in stock
|
Buy Now | |
Farnell
from US$5.86
|
244
in stock
|
Buy Now | |
Heilind Electronics
from US$5.53
|
225
in stock
|
Buy Now | |
RS Americas
from US$3.78
|
218
in stock
|
Buy Now | |
Rapid Electronics
from US$8.64
|
172
in stock
|
Buy Now | |
Conrad
from US$10.10
|
172
in stock
|
Buy Now | |
Distrelec
from US$5.84
|
90
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.53
|
75
in stock
|
Buy Now |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1550 Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA ENEC UL |
Colour | Black |
Contact Current AC Max | 16A |
Contact Current Rating | 16A |
Contact Voltage AC Max | 250V |
External Depth | 29.8mm |
External Length / Height | 30mm |
External Width | 15mm |
IP / NEMA Rating | IP40 |
Illumination Colour | Green |
Legend | O |
Operating Temperature Max | 100°C |
Operating Temperature Min | -20°C |
Panel Cutout Width | 12.2mm |
Panel Cutout length | 27.2mm |
Tab Width | 6.3mm |
Rocker switch,DPST,illuminated green,16A | RS |
Rocker Switch 27x12 1-0 DPST 16(4)A 250VAC Black F6,3 illum. Green O | SOS electronic |
Switch, Rocker, Dpst, 16A, 250A, Black | Newark Electronics |
ROCKER SWITCH, GREEN, DP 150 | element14 |
ROCKER | Transfer Multisort Elektronik |
| Heilind Electronics |
Rocker Switch, DPST/ON-OFF, 20A, 16A, Illum, 230V, Green, O Legend, 1550 Series | Marquardt Switches 1555.3108 | RS Americas |
Marquardt 1555.3108 Illuminated Rocker Switch 16A IP40 DPST On-Off Black/Green | Rapid Electronics |
Suitable for high inrush. | Conrad |
Marquardt Rocker Switch, 16 A, DPST, 250V, ON-OFF, IP40, Black / Green | Distrelec |
Where can I find additional details, specifications and documents for a 1555.3108?
Additional datasheets, footprints and schematics for 1555.3108 are listed on our Part Details page. You can also find images and similar parts to 1555.3108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1555.3108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1555.3108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1555.3108 fall under?
The 1555.3108 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1555.3108 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1555.3108 you can contact the distributor directly for product support, shipping queries etc.
Is the 1555.3108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1555.3108 have stock available?
Authorised distributors including RS, SOS electronic, Newark Electronics, element14 and Transfer Multisort Elektronik have stock available or on a lead time for 1555.3108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1555.3108 often in real-time on the comparison pages.
What if I can't find stock of 1555.3108?
You can fill out our help required form which you can use to request a quote for 1555.3108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.