Status: | Unknown |
---|---|
Series: | 1555 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Nylon (Polyamide) |
Knob / Dial Style | Pointer Bar Skirted |
Knob Diameter | 25.4mm |
Product Range | 1555 Series |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Adafruit BBB Case |
---|---|
For Use With | BeagleBone Black Boards |
RoHS Compliant | Yes |
BBB Case Enclosure for Beagle Bone Black | RS |
Accessory Type:Adafruit BBB Case | element14 |
Where can I find additional details, specifications and documents for a 1555?
Additional datasheets, footprints and schematics for 1555 are listed on our Part Details page. You can also find images and similar parts to 1555 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1555 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1555 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1555 fall under?
The 1555 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1555 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1555 you can contact the distributor directly for product support, shipping queries etc.
Is the 1555 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1555 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1555.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1555 often in real-time on the comparison pages.
What if I can't find stock of 1555?
You can fill out our help required form which you can use to request a quote for 1555 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.