Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Preloaded | Yes |
Shunts/Shorting Bars | Without |
Tail Plating Thickness | 78.74µin, 2µm |
Contact Style | Right Angle |
Contact Plating Material | Gold |
Multiple Contact Types | Without |
端子のタイプ | Tab |
Tail Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | 15A |
Height | 9.35mm, .368in |
Tail Length | .151in, 3.85mm |
幅 | 28.2mm |
Length | .951in, 24.16mm |
Width | 1.11in |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | 5.08mm, .2in |
Housing Material | Polyester GF |
VDE Tested | No |
UL-Brandschutzklasse | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment | With |
Contact Retention | Without |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Retention Leg |
PCB Mount Alignment | Without |
Mating Retention | With |
Lock Type | Latch |
Circuit Application | Power & Signal |
For Use With | Receptacle Housing |
Assembly Integration Feature | Without |
Halogen Free | Yes |
Packaging Quantity | 20 |
Packaging Method | Tube |
Connector Style | Plug |
Product Type | Connector |
Shielded | No |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Glow Wire Rating | Standard Part - Not Glow Wire |
Strain Relief | Without |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Series Number | 3000 |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Wire Housings Dynamic 3230 Hdr H 3P Assy Z-Key | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1554472-3?
Additional datasheets, footprints and schematics for 1554472-3 are listed on our Part Details page. You can also find images and similar parts to 1554472-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1554472-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1554472-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1554472-3 fall under?
The 1554472-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1554472-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1554472-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1554472-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1554472-3 have stock available?
Authorised distributors including Rapid Electronics and Chip One Stop have stock available or on a lead time for 1554472-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1554472-3 often in real-time on the comparison pages.
What if I can't find stock of 1554472-3?
You can fill out our help required form which you can use to request a quote for 1554472-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.