Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Turret |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | - |
External Height | 20.62mm |
External Width | 28.6mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (15-Jan-2018) |
Terminal Board Mini Dual Turret Scored 24 Positions 3.687 L 1.125 W GEE | Keystone Electronics 15542 | RS Americas |
Customer Item | Carlton-Bates |
PCBs & Breadboards TERMINAL BOARD | Sager |
Where can I find additional details, specifications and documents for a 15542?
Additional datasheets, footprints and schematics for 15542 are listed on our Part Details page. You can also find images and similar parts to 15542 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15542 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15542 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15542 fall under?
The 15542 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 15542 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15542 you can contact the distributor directly for product support, shipping queries etc.
Is the 15542 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15542 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, element14, Carlton-Bates and Farnell have stock available or on a lead time for 15542.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15542 often in real-time on the comparison pages.
What if I can't find stock of 15542?
You can fill out our help required form which you can use to request a quote for 15542 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.