Status: | Unknown |
---|---|
Series: | SPEEDCON Series |
RoHS: | Unknown |
Prices starting from US$9.57
Product Range | SPEEDCON Series |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 8Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP54 IP67 |
Connector Coding | A Coded |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 2A |
Voltage Rating | 30V |
SVHC | Lead (15-Jan-2019) |
For Use With | 8 Pole M12 Sensors & Actuators |
Connector 1553860 | RS |
Sensor Connector, M12, Rcpt, 8Pos | Newark Electronics |
Circular connector | RS Americas |
SACC-DSI-FS-8CON-L180/SCO SH | TTI Europe |
Circular Metric Connectors FS-8CON-L180/SCO SH 8P M12 SKT PNL MNT | Sager |
SENSOR CONNECTOR, M12, RCPT, 8POS | Farnell |
Where can I find additional details, specifications and documents for a 1553860?
Additional datasheets, footprints and schematics for 1553860 are listed on our Part Details page. You can also find images and similar parts to 1553860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1553860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1553860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1553860 fall under?
The 1553860 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1553860 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1553860 you can contact the distributor directly for product support, shipping queries etc.
Is the 1553860 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1553860 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 1553860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1553860 often in real-time on the comparison pages.
What if I can't find stock of 1553860?
You can fill out our help required form which you can use to request a quote for 1553860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.