Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.88
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Plug |
No. of Contacts | 8Contacts |
Sensor Contact Type | IDC / IDT Pin |
Sensor Connector Mounting | Right Angle Cable Mount |
IP / NEMA Rating | IP67 |
Connector Coding | A Coded |
Connector Body Material | Zinc Body |
Contact Material | Bronze |
Contact Plating | Gold |
Current Rating | 2A |
Voltage Rating | 30V |
SVHC | Lead (15-Jan-2019) |
SACC Series 8 Pole RightAngle Cable Mount Conn Plug 19mm Size Male Contacts IP67 | Phoenix Contact 1553653 | RS Americas |
BUS SYSTEM CONNECTOR, CONNECTOR, 8-POS. | RS |
Sensor Conn, M12, R/A Plug, 8Pos, Cable | Newark Electronics |
SENSOR CONN, M12, R/A PLUG, 8POS, CABLE | element14 |
Data Plug, Single, Right, 8 P, 30 VAC/DC, 2 A at 40�C | Carlton-Bates |
Circular Metric Connectors SACC-M12MR-8Q SH | Sager |
Where can I find additional details, specifications and documents for a 1553653?
Additional datasheets, footprints and schematics for 1553653 are listed on our Part Details page. You can also find images and similar parts to 1553653 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1553653 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1553653 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1553653 fall under?
The 1553653 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1553653 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1553653 you can contact the distributor directly for product support, shipping queries etc.
Is the 1553653 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1553653 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for 1553653.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1553653 often in real-time on the comparison pages.
What if I can't find stock of 1553653?
You can fill out our help required form which you can use to request a quote for 1553653 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.