Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.64
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.25
|
35
in stock
|
Buy Now | |
TE Store
from US$7.36
|
181
in stock
|
Buy Now | |
Rapid Electronics
from US$4.02
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$4.23
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$4.04
|
-
|
Buy Now | |
Avnet America
from US$3.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying & Polarized Position Locations | 0 |
---|---|
Number of Dual Positions | 30 |
Number of Power Positions | 60 |
Number of Positions | 30 |
Row-to-Row Spacing | .191in, 4.85mm |
Number of Single Positions | 0 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Mounting Ear Position | Low |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Finish | Matte |
Contact Underplating Material | Nickel |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
Height | .68in, 15.56mm |
Card Slot Depth | 7.56mm, .302in |
Power Contact Centerline | .1in, 2.54mm |
Operating Voltage | 400VAC, 400 V |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
End Caps | Without |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Ears |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Keyed |
Mating Alignment | With |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
Panel Mount Feature Type | Mounting Ears |
Circuit Application | Power & Signal |
For Use With | Printed Circuit Board |
Position Locations Omitted | None |
Packaging Method | Box |
Packaging Quantity | 90 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .187in, 4.75mm |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
CONN SEC II 30 POS 100C/L Connector System: Board-to-Board Number of Positions: 30 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 30 2.54 mm .1" | Card Edge Power Connector | Part Number: 1-5530841-8 | Internal Number: 1-5530841-8 | TE Connectivity | TE Store |
Standard Card Edge Conn CONN SEC II 30 POS 100C/L | Rapid Electronics |
TE Connectivity CONN SEC II 30 POS 100C/L Standard Card Edge Connectors CONN SEC II 30 POS 100C/L | Distrelec |
Conn Sec Ii 30 Pos 100C/L |Amp Te Connectivity 1-5530841-8 | Newark Electronics |
Conn Power Card Edge 30 POS 2.54mm Solder ST Thru-Hole Box | Avnet America |
Where can I find additional details, specifications and documents for a 1-5530841-8?
Additional datasheets, footprints and schematics for 1-5530841-8 are listed on our Part Details page. You can also find images and similar parts to 1-5530841-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5530841-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5530841-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5530841-8 fall under?
The 1-5530841-8 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5530841-8 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5530841-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5530841-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5530841-8 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1-5530841-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5530841-8 often in real-time on the comparison pages.
What if I can't find stock of 1-5530841-8?
You can fill out our help required form which you can use to request a quote for 1-5530841-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.