Status: | Unknown |
---|---|
Series: | 1550 Series |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.75
|
713
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
24,083
in stock
|
Buy Now | |
RS Americas
from US$2.11
|
5,414
in stock
|
Buy Now | |
Distrelec
from US$2.31
|
2,313
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.25
|
1,258
in stock
|
Buy Now | |
SOS electronic
from US$1.91
|
1,136
in stock
|
Buy Now | |
Heilind Electronics
from US$3.54
|
1,122
in stock
|
Buy Now | |
Conrad
from US$5.34
|
305
in stock
|
Buy Now | |
Future Electronics
from US$2.39
|
300
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.54
|
262
in stock
|
Buy Now | |
Rapid Electronics
from US$2.67
|
29
in stock
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1550 Series |
SVHC | No SVHC (15-Jun-2015) |
Rocker Switch, Dpst, 250V, 16A | Newark Electronics |
Rocker Switch, DPST/ON-OFF, Non-Illum, Blk, I/O Legend, 16A, QC, 1552 Series | Marquardt Switches 1552.3102 | RS Americas |
Marquardt Rocker Switch, 16 A, DPST, 250V, ON-OFF, IP40, Black | Distrelec |
ROCKER | Transfer Multisort Elektronik |
Rocker Switch 27x12 1-0 DPST 16(4)A 250VAC Black F6,3 - O | SOS electronic |
| Heilind Electronics |
ROCKER SWITCH 2P, 16A | RS |
Suitable for high inrush. | Conrad |
1550 Series 16 A 250 V DPST On-Off Quick Connect Rocker Switch | Future Electronics |
Marquardt 1552.3102 Rocker Switch 16A IP40 DPST On-Off "I/0" | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1552.3102?
Additional datasheets, footprints and schematics for 1552.3102 are listed on our Part Details page. You can also find images and similar parts to 1552.3102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1552.3102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1552.3102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1552.3102 fall under?
The 1552.3102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1552.3102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1552.3102 you can contact the distributor directly for product support, shipping queries etc.
Is the 1552.3102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1552.3102 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Distrelec, Transfer Multisort Elektronik and SOS electronic have stock available or on a lead time for 1552.3102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1552.3102 often in real-time on the comparison pages.
What if I can't find stock of 1552.3102?
You can fill out our help required form which you can use to request a quote for 1552.3102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.