Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.83
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.05
|
3,106
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
3,106
in stock
|
Buy Now | |
Rapid Electronics
from US$1.08
|
3,106
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
3,106
in stock
|
Buy Now | |
Heilind Electronics
from US$1.00
|
2,514
in stock
|
Buy Now | |
Farnell
from US$1.50
|
2,500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.00
|
754
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
-
|
Buy Now | |
Avnet America
from US$0.83
|
-
|
Buy Now | |
RS Americas
from US$1.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
D-Sub Tools&hardware Cable To Panel Mt 64 Snap-On |Amp Te Connectivity 1-552296-1 | Newark Electronics |
D-Sub Tools&Hardware CABLE TO PANEL MT 64 Snap-On | Rapid Electronics |
TE Connectivity - AMP STRAIN RELIEF 64 P BLACK | Distrelec |
Connector Accessories 64 POS Strain Relief Thermoplastic Black | Avnet America |
STRAIN RELIEF 64 POS BLACK | TE Connectivity 1-552296-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | 68 Position CHAMP 0.085 Series Ribbon Connectors |
No. of Positions | 64Ways |
Strain Relief Material | Thermoplastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-552296-1?
Additional datasheets, footprints and schematics for 1-552296-1 are listed on our Part Details page. You can also find images and similar parts to 1-552296-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-552296-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-552296-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-552296-1 fall under?
The 1-552296-1 is listed under Electrical > Kits & Assortments - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 1-552296-1 when available in the Kits & Assortments - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-552296-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-552296-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-552296-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 1-552296-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-552296-1 often in real-time on the comparison pages.
What if I can't find stock of 1-552296-1?
You can fill out our help required form which you can use to request a quote for 1-552296-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.