Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Gender | Receptacle |
Contact Plating | Gold Plated Contacts |
Connector Body Material | - |
Connector Colour | Black |
External Diameter | 8.3mm |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
RCA chassis socket | Lumberg 1552 02 V BLACK | RS Americas |
RCA CONNECTOR, RCPT, 1POS, 8.3MM, BLK | element14 |
Rca Connector, Rcpt, 1Pos, 8.3Mm, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a 1552 02 V BLACK?
Additional datasheets, footprints and schematics for 1552 02 V BLACK are listed on our Part Details page. You can also find images and similar parts to 1552 02 V BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1552 02 V BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1552 02 V BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1552 02 V BLACK fall under?
The 1552 02 V BLACK is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1552 02 V BLACK when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1552 02 V BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the 1552 02 V BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1552 02 V BLACK have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for 1552 02 V BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1552 02 V BLACK often in real-time on the comparison pages.
What if I can't find stock of 1552 02 V BLACK?
You can fill out our help required form which you can use to request a quote for 1552 02 V BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.