Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.44
|
1,737
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
19,785
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
19,785
in stock
|
Buy Now | |
Heilind Electronics
from US$0.39
|
1,774
in stock
|
Buy Now | |
element14
from US$0.33
|
1,737
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.39
|
414
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
169
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Accessory Type | Strain Relief |
---|---|
For Use With | 50 Position CHAMP 0.085 Series Ribbon Connectors |
No. of Positions | 50Positions |
Strain Relief Material | Thermoplastic |
RoHS Compliant | Yes |
Accessory Type:Strain Relief | Newark Electronics |
Connector Accessories 50 POS Snap-On Strain Relief Thermoplastic Black | Avnet America |
STRAIN RELIEF 50 POS CHAMP | Heilind Electronics |
STRAIN RELIEF | Future Electronics |
50 Way Strain Relief For Use With CHAMP Series Connector | TE Connectivity 1-552027-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | 50 Position CHAMP 0.085 Series Ribbon Connectors |
No. of Positions | 50Ways |
Strain Relief Material | Thermoplastic |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-552027-1?
Additional datasheets, footprints and schematics for 1-552027-1 are listed on our Part Details page. You can also find images and similar parts to 1-552027-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-552027-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-552027-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-552027-1 fall under?
The 1-552027-1 is listed under Connectors > Connector Tools & Accessories > Strain Reliefs.
Can I view similar or alternative parts?
You can view similar parts to 1-552027-1 when available in the Strain Reliefs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-552027-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-552027-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1-552027-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 1-552027-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-552027-1 often in real-time on the comparison pages.
What if I can't find stock of 1-552027-1?
You can fill out our help required form which you can use to request a quote for 1-552027-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.