Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.80
|
764
in stock
|
Buy Now | |
Rapid Electronics
from US$4.67
|
92,953
in stock
|
Buy Now | |
SOS electronic
from US$4.71
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$4.63
|
16
in stock
|
Buy Now | |
Future Electronics
from US$3.84
|
-
|
Buy Now | |
Avnet America
from US$3.55
|
-
|
Buy Now | |
RS Americas
from US$5.84
|
-
|
Buy Now | |
Avnet Asia
from US$3.55
|
-
|
Buy Now | |
Boersig
from US$4.82
|
-
|
Buy Now | |
TE Store
from US$5.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Thermoplastic |
---|---|
Color | Black |
PCB Mount Orientation | Right Angle |
Number of Positions | 2 |
Contact Style | Socket |
Contact Underplating Material | Nickel |
Contact Transmits (Typical) | Power |
Underplate Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Length | 31.4mm, 1.23in |
Contact Design | Multiple Contact Band/CROWN BAND |
Contact Base Material | Copper Alloy |
Contact Plating Thickness | 118µin, 3µm |
Contact Plating Material | Tin |
Contact Current Rating (Max) | 170A |
Tail Length | .224in, 5.68mm |
Length | 1.2362in, 31.4mm |
Height | 1.112in, 28.25mm |
Width | .472in, 12mm |
PCB Thickness (Recommended) | .06 – .079in, 1.5 – 2mm |
Operating Voltage Reference | DC |
Operating Voltage | 600VAC, 48VDC |
Current Rating | 170A |
Hot Pluggable | Yes |
Housing Material | Thermoplastic |
Housing Color | Black |
Agency/Standard | UL |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Mating Alignment Type | Blindmate |
Connector Mounting Type | Board Mount |
Mating Alignment | Yes |
Mounting Retention Type | Mounting Hole, Mounting Ear |
Mounting Retention | Yes |
Circuit Application | Power |
Blade Thickness | 3mm, .118in |
Packaging Method | Box & Carton, Tray |
Connector & Contact Terminates To | Bus Bar |
Connector Type | Connector Assembly |
Connector System | Board-to-Bus Bar |
Product Type | Connector |
Connector Style | Receptacle |
Sealable | No |
PCB Termination | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
HD Power Conn Pluggable busbar assembly | Rapid Electronics |
TE Connectivity - AMP Pluggable busbar assembly | Distrelec |
Connector Crown Clip Junior Busbar Clip Solder | SOS electronic |
Pluggable Bus Bar Clip, Rcpt, R/A | Newark Electronics |
2 Position 31.4 mm Black Through Hole Bus Bar Cable Assembly | Future Electronics |
Pluggable Jumper 2 POS Black Thru-Hole Box/Tray | Avnet America |
Pluggable busbar assembly, Busbar Connectors | TE Connectivity 1551953-1 | RS Americas |
CCJ-Crown Clip Junior power connector Connector System: Board-to-Bus Bar Number of Positions: 2 Connector & Contact Terminates To: Bus Bar Mating Conductor Thickness: 3 mm Mating Conductor Thickness: .118 in Board-to-Bus Bar 2 3 mm | Busbar Connector | Part Number: 1551953-1 | Internal Number: 1551953-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1551953-1?
Additional datasheets, footprints and schematics for 1551953-1 are listed on our Part Details page. You can also find images and similar parts to 1551953-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1551953-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1551953-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1551953-1 fall under?
The 1551953-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1551953-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1551953-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1551953-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1551953-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, SOS electronic, Newark Electronics and Future Electronics have stock available or on a lead time for 1551953-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1551953-1 often in real-time on the comparison pages.
What if I can't find stock of 1551953-1?
You can fill out our help required form which you can use to request a quote for 1551953-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.