Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Number of Positions | 1 |
---|---|
Side Protected | No |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Width | .039in, 1mm |
Contact Base Material | Stainless Steel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Point of Contact Area Plating Material | Gold |
Contact Working Range (Low) | .039in, 1mm |
Contact Length | .115in, 2.91mm |
Contact Working Range (High) | .026in, .65mm |
Uncompressed Height | 1.24mm, .049in |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Method | Tape & Reel |
Packaging Quantity | 9000 |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Spring Finger Type | Preloaded - C-Clip |
Scalable | No |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
1Shield Finger, Loose Piece Spring Finger Type: Preloaded - C-Clip Scalable: No Side Protected: No Uncompressed Height: 1.24 mm Uncompressed Height: .049 in Preloaded - C-Clip 1.24 mm | PCB Spring Contact | Part Number: 1551631-5 | Internal Number: 1551631-5 | TE Connectivity | TE Store |
Spring Finger, Preloaded, Mobile Phones, Full Reel | Newark Electronics |
Spring Finger Pre Loaded 1 Position Gold over Nickel | Future Electronics |
Connector Accessories Spring Finger T/R | Avnet America |
1Shield Finger, Loose Piece, PCB Spring Contacts | TE Connectivity 1551631-5 | RS Americas |
SPRING FINGER, PRELOADED, MOBILE PHONES | element14 |
SPRING FINGER, MOBILE PHONES | Farnell |
Where can I find additional details, specifications and documents for a 1551631-5?
Additional datasheets, footprints and schematics for 1551631-5 are listed on our Part Details page. You can also find images and similar parts to 1551631-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1551631-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1551631-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1551631-5 fall under?
The 1551631-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1551631-5 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1551631-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1551631-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1551631-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1551631-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1551631-5 often in real-time on the comparison pages.
What if I can't find stock of 1551631-5?
You can fill out our help required form which you can use to request a quote for 1551631-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.