Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now | |
TTI Europe
from US$0.11
|
288,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
48,000
in stock
|
Buy Now | |
TE Store
from US$0.23
|
27,010
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
2,249
in stock
|
Buy Now | |
Chip One Stop
from US$0.17
|
2,249
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,249
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
-
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Side Protected | No |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Stainless Steel |
Contact Length | 3.26mm, .128in |
Contact Working Range (Low) | .057in, 1.45mm |
端子の下地めっきの材料 | Nickel |
Point of Contact Area Plating Material | Gold |
Contact Working Range (High) | .033in, .85mm |
Contact Width | 1.15mm, .045in |
Contact Current Rating (Max) | 1.5A |
Uncompressed Height | 1.8mm, .071in |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 6000 |
Sealable | No |
Connector System | Board-to-Board |
Spring Finger Type | Preloaded - C-Clip |
Scalable | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
SHIELD FINGER PRELOADED C-CLIP | TTI Europe |
Connector Accessories Spring Finger Gold Over Nickel T/R | Avnet America |
Shield Finger, Loose Piece Spring Finger Type: Preloaded - C-Clip Scalable: Yes Side Protected: No Uncompressed Height: 1.8 mm Uncompressed Height: .071 in Preloaded - C-Clip 1.8 mm | PCB Spring Contact | Part Number: 1551572-5 | Internal Number: 1551572-5 | TE Connectivity | TE Store |
Shield Finger Loose Piece | Rapid Electronics |
TE Connectivity Shield Finger Loose Piece EMI Gaskets Sheets Absorbers & Shielding 1.8MM SCALABLE SPRING FINGER | Distrelec |
Spring Finger, 1.8Mm, Connector | Newark Electronics |
Preloaded 1.8H 1.5A Gold Scalable Spring Finger | Future Electronics |
Shield Finger, Loose Piece, PCB Spring Contacts | TE Connectivity 1551572-5 | RS Americas |
SPRING FINGER, SCALABLE, 1.8MM HEIGHT | element14 |
Where can I find additional details, specifications and documents for a 1551572-5?
Additional datasheets, footprints and schematics for 1551572-5 are listed on our Part Details page. You can also find images and similar parts to 1551572-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1551572-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1551572-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1551572-5 fall under?
The 1551572-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > PCB Spring Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1551572-5 when available in the PCB Spring Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1551572-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1551572-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1551572-5 have stock available?
Authorised distributors including TTI Europe, Avnet America, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1551572-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1551572-5 often in real-time on the comparison pages.
What if I can't find stock of 1551572-5?
You can fill out our help required form which you can use to request a quote for 1551572-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.