Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 8Contacts |
Gender | - |
Product Range | - |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Stainless Steel |
SVHC | No SVHC (27-Jun-2018) |
Memory Card Connectors 1 Pc Btb Conn 0.7Mm |Amp Te Connectivity 1551120-5 | Newark Electronics |
Memory Card Connectors 1 pc BtB conn 0.7mm | Rapid Electronics |
TE Connectivity 1 piece BtB connector 0.7mm Memory Card Connectors 1 pc BtB conn 0.7mm | Distrelec |
CONNECTOR, HEADER, 8POS, 1ROW, 2MM | Farnell |
Where can I find additional details, specifications and documents for a 1551120-5 .?
Additional datasheets, footprints and schematics for 1551120-5 . are listed on our Part Details page. You can also find images and similar parts to 1551120-5 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1551120-5 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1551120-5 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1551120-5 . fall under?
The 1551120-5 . is listed under TE Connectivity Parts.
Can I view similar or alternative parts?
You can view similar parts to 1551120-5 . when available in the TE Connectivity Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1551120-5 . you can contact the distributor directly for product support, shipping queries etc.
Is the 1551120-5 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1551120-5 . have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1551120-5 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1551120-5 . often in real-time on the comparison pages.
What if I can't find stock of 1551120-5 .?
You can fill out our help required form which you can use to request a quote for 1551120-5 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.