Status: | Unknown |
---|---|
Series: | 1550 Series |
RoHS: | Unknown |
Prices starting from US$2.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.78
|
89
in stock
|
Buy Now | |
Rapid Electronics
from US$2.16
|
202
in stock
|
Buy Now | |
Conrad
from US$3.64
|
202
in stock
|
Buy Now | |
Distrelec
from US$2.34
|
54
in stock
|
Buy Now | |
Newark Electronics
from US$4.09
|
33
in stock
|
Buy Now | |
Farnell
from US$2.86
|
33
in stock
|
Buy Now | |
element14
from US$2.89
|
33
in stock
|
Buy Now | |
Future Electronics
from US$2.65
|
-
|
Buy Now | |
RS Americas
from US$3.93
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1550 Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA UL VDE |
Colour | Black |
Contact Current AC Max | 16A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
External Depth | 29.8mm |
External Length / Height | 30mm |
External Width | 15mm |
IP / NEMA Rating | IP40 |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 100°C |
Operating Temperature Min | 20°C |
Panel Cutout Width | 13.4mm |
Panel Cutout length | 24.1mm |
Marquardt 1551.3102 16A IP40 Rocker Switch SPST On-Off Faston | Rapid Electronics |
Suitable for high inrush. | Conrad |
ROCKER SWITCH 1P, 16A | RS |
Marquardt Rocker Switch, 16 A, 1NO, 250V, ON-OFF, IP40, Black | Distrelec |
Rocker Switch, Spst, Off-On, Black, Panel, 16 A, 250 V Rohs Compliant: Yes |Marquardt 1551.3102 | Newark Electronics |
SWITCH, OFF, 1 CONTACT | Farnell |
SPST 16 A 250 Vac Plug In Rocker Switch | Future Electronics |
Switch, Rocker, SPST, ON-OFF, IP40, Non-Illuminated, Black, 16A, 125-250VAC, QC | Marquardt Switches 1551.3102 | RS Americas |
Where can I find additional details, specifications and documents for a 1551.3102?
Additional datasheets, footprints and schematics for 1551.3102 are listed on our Part Details page. You can also find images and similar parts to 1551.3102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1551.3102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1551.3102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1551.3102 fall under?
The 1551.3102 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1551.3102 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1551.3102 you can contact the distributor directly for product support, shipping queries etc.
Is the 1551.3102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1551.3102 have stock available?
Authorised distributors including Rapid Electronics, Conrad, RS, Distrelec and Newark Electronics have stock available or on a lead time for 1551.3102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1551.3102 often in real-time on the comparison pages.
What if I can't find stock of 1551.3102?
You can fill out our help required form which you can use to request a quote for 1551.3102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.