Status: | Unknown |
---|---|
Series: | 1550 Series |
RoHS: | Compliant |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6.35mm |
Knob Material | Phenolic |
Knob / Dial Style | Pointer Bar Skirted with Indicator Line |
Knob Diameter | 30.23mm |
Product Range | 1550 Series |
RoHS Compliant | Yes |
Knob, Phenolic,1/4" (6mm) Dia Shaft,7/16" (11mm) Hgt,1.125" (29mm) Dia,8-32 Screw | Davies Molding 1550AG | RS Americas |
Knob, Pointer Bar Skirted, 30.23Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 1550AG?
Additional datasheets, footprints and schematics for 1550AG are listed on our Part Details page. You can also find images and similar parts to 1550AG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1550AG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1550AG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1550AG fall under?
The 1550AG is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 1550AG when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1550AG you can contact the distributor directly for product support, shipping queries etc.
Is the 1550AG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1550AG have stock available?
Authorised distributors including RS Americas, Newark Electronics and Farnell have stock available or on a lead time for 1550AG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1550AG often in real-time on the comparison pages.
What if I can't find stock of 1550AG?
You can fill out our help required form which you can use to request a quote for 1550AG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.