Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Battery Sizes Accepted | N |
---|---|
No. of Batteries | 2 |
Product Range | - |
Battery Holder, N Size, Thd | Newark Electronics |
BATTERY HOLDER, N SIZE, THD | element14 |
Holder, Battery | Carlton-Bates |
Cylindrical Battery Contacts, Clips, Holders & Springs Battery HOLDER N 2 CELL | Sager |
Status: | Unknown |
---|---|
Series: | 150 Series |
RoHS: | Compliant |
Adhesive Type | Epoxy |
---|---|
Cure | Temperature |
Dispensing Method | Tube |
Volume | 6fl.oz (US) |
Product Range | 150 Series |
Kit Contents | 3 oz Resin, 3 oz Hardener |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Jack |
---|---|
Connector Mounting | Panel Mount |
Contact Plating | Nickel Plated Contacts |
Connector Body Material | Brass Body |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Standard servo - TowerPro SG-5010 - 5010 | Adafruit Industries 155 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 155?
Additional datasheets, footprints and schematics for 155 are listed on our Part Details page. You can also find images and similar parts to 155 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 155 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 155 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 155 fall under?
The 155 is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Accessories.
Can I view similar or alternative parts?
You can view similar parts to 155 when available in the Battery Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 155 you can contact the distributor directly for product support, shipping queries etc.
Is the 155 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 155 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 155.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 155 often in real-time on the comparison pages.
What if I can't find stock of 155?
You can fill out our help required form which you can use to request a quote for 155 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.