Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$121.35
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$154.01
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$133.46
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$158.20
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$146.00
|
20
in stock
|
Buy Now | |
Heilind Electronics
from US$150.09
|
12
in stock
|
Buy Now | |
TE Store
from US$167.41
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$150.09
|
4
in stock
|
Buy Now | |
Future Electronics
from US$136.05
|
-
|
Buy Now | |
Avnet America
from US$121.35
|
-
|
Buy Now | |
RS Americas
from US$175.39
|
-
|
Buy Now | |
TTI Europe
from US$131.63
|
-
|
Buy Now | |
Richardson RFPD
from US$128.55
|
-
|
Buy Now | |
Sager
from US$137.12
|
-
|
Buy Now |
Electrical Connection | Ribbon Cable |
---|---|
Dimensions | Dia .746 x .54in, Dia 18.97 x 13.8mm |
Supply Current | 1.5mA |
Overpressure | 3X |
Pressure | 300psi |
Output/Span | 100mV |
Non-Linearity | ± .1% |
Options | No Tube |
Package | O-Ring Mount |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Type | Gage |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
300 Psig Ribbon Cable Mv Pressure Sensor |Te Connectivity 154N-300G-R | Newark Electronics |
Industrial Pressure Sensors 0-300psig 0-100mV | Rapid Electronics |
TE Connectivity 300 PSIG RIBBON CABLE MV PRESSURE SENSOR | Distrelec |
NISO,LP,GAGE,RIBBON CABLE | Heilind Electronics |
300 PSIG RIBBON CABLE MV PRESSURE SENSOR Pressure: 300 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Gauge Output Signal Type: 100mV Operating Temperature Range: -40 – 125 °C 19Mm Mv Output Pressure Sensor | 300 psi Media Isolated mV Output Pressure Sensors | Part Number: 154N-300G-R | Internal Number: 154N-300G-R | TE Connectivity | TE Store |
Pressure Sensor 0V to 0.1V 0Psi to 300Psi Gauge | Avnet America |
Sensor | RS Americas |
RIBBON CABLE MV PRESS SEN | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors 0-300psig 0-100mV Ribbon Cable | Sager |
Where can I find additional details, specifications and documents for a 154N-300G-R?
Additional datasheets, footprints and schematics for 154N-300G-R are listed on our Part Details page. You can also find images and similar parts to 154N-300G-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154N-300G-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154N-300G-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154N-300G-R fall under?
The 154N-300G-R is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 154N-300G-R when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154N-300G-R you can contact the distributor directly for product support, shipping queries etc.
Is the 154N-300G-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154N-300G-R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 154N-300G-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154N-300G-R often in real-time on the comparison pages.
What if I can't find stock of 154N-300G-R?
You can fill out our help required form which you can use to request a quote for 154N-300G-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.