Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$129.11
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$36.07
|
39
in stock
|
Buy Now | |
element14
from US$103.04
|
39
in stock
|
Buy Now | |
Farnell
from US$113.88
|
39
in stock
|
Buy Now | |
TTI Europe
from US$124.32
|
30
in stock
|
Buy Now | |
Heilind Electronics
from US$150.09
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$150.09
|
4
in stock
|
Buy Now | |
TE Store
from US$167.41
|
2
in stock
|
Buy Now | |
Avnet Abacus
-
|
32
in stock
|
Buy Now | |
Future Electronics
from US$136.61
|
-
|
Buy Now | |
Avnet America
from US$121.35
|
-
|
Buy Now | |
RS Americas
from US$175.38
|
-
|
Buy Now | |
Richardson RFPD
from US$128.55
|
-
|
Buy Now | |
Sager
from US$137.12
|
-
|
Buy Now |
Electrical Connection | Ribbon Cable |
---|---|
Dimensions | Dia .746 x .54in, Dia 18.97 x 13.8mm |
Supply Current | 1.5mA |
Pressure | 100psi |
Overpressure | 3X |
Output/Span | 100mV |
Non-Linearity | ± .1% |
Options | Vent Tube |
Package | O-Ring Mount |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Type | Gage |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Pressure Transducer, 100Psi, Gauge, Volt | Newark Electronics |
100 PSIG RIBBON CABLE TUBE MV | TTI Europe |
NISO,LP,GAGE,RIBBON CABLE/TUBE | Heilind Electronics |
100 PSIG RIBBON CABLE TUBE MV SENSOR Pressure: 100 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Gauge Output Signal Type: 100mV Operating Temperature Range: -40 – 125 °C 19Mm Mv Output Pressure Sensor | 100 psi Media Isolated mV Output Pressure Sensors | Part Number: 154N-100G-RT | Internal Number: 154N-100G-RT | TE Connectivity | TE Store |
Pressure Sensor 0V to 0.1V 0Psi to 100Psi Gauge | Avnet Abacus |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors 0-100psig 0-100mV Ribbon Cable Tube | Sager |
Where can I find additional details, specifications and documents for a 154N-100G-RT?
Additional datasheets, footprints and schematics for 154N-100G-RT are listed on our Part Details page. You can also find images and similar parts to 154N-100G-RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154N-100G-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154N-100G-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154N-100G-RT fall under?
The 154N-100G-RT is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 154N-100G-RT when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154N-100G-RT you can contact the distributor directly for product support, shipping queries etc.
Is the 154N-100G-RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154N-100G-RT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for 154N-100G-RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154N-100G-RT often in real-time on the comparison pages.
What if I can't find stock of 154N-100G-RT?
You can fill out our help required form which you can use to request a quote for 154N-100G-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.