Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$133.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$147.83
|
29
in stock
|
Buy Now | |
Rapid Electronics
from US$189.56
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$192.92
|
5
in stock
|
Buy Now | |
element14
from US$165.28
|
5
in stock
|
Buy Now | |
Farnell
from US$143.91
|
5
in stock
|
Buy Now | |
Future Electronics
from US$147.08
|
-
|
Buy Now | |
Avnet America
from US$133.48
|
-
|
Buy Now | |
RS Americas
from US$192.90
|
-
|
Buy Now | |
TTI Europe
from US$161.65
|
-
|
Buy Now | |
Richardson RFPD
from US$141.40
|
-
|
Buy Now | |
Sager
from US$150.83
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Electrical Connection | Ribbon Cable |
---|---|
Dimensions | Dia .746 x .54in, Dia 18.97 x 13.8mm |
Supply Current | 1.5mA |
Pressure | 5psi |
Overpressure | 3X |
Output/Span | 100mV |
Non-Linearity | ± .1% |
Options | Vent Tube |
Package | O-Ring Mount |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Type | Gage |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Industrial Pressure Sensors 0-005psig 0-100mV | Rapid Electronics |
Pressure Sensor, 5Psi, Gauge, Digital Rohs Compliant: Yes |Te Connectivity 154N-005G-RT | Newark Electronics |
PRESSURE SENSOR, 5PSI, GAUGE, DIGITAL | element14 |
Pressure Sensor 0V to 0.1V 0Psi to 5Psi Gauge | Avnet America |
Sensor | RS Americas |
RIBBON CABLE TUBE MV PRESSURE | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors 0-005psig 0-100mV Ribbon Cable Tube | Sager |
Where can I find additional details, specifications and documents for a 154N-005G-RT?
Additional datasheets, footprints and schematics for 154N-005G-RT are listed on our Part Details page. You can also find images and similar parts to 154N-005G-RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154N-005G-RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154N-005G-RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154N-005G-RT fall under?
The 154N-005G-RT is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 154N-005G-RT when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154N-005G-RT you can contact the distributor directly for product support, shipping queries etc.
Is the 154N-005G-RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154N-005G-RT have stock available?
Authorised distributors including Rapid Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 154N-005G-RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154N-005G-RT often in real-time on the comparison pages.
What if I can't find stock of 154N-005G-RT?
You can fill out our help required form which you can use to request a quote for 154N-005G-RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.