Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$94.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$156.36
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$94.04
|
12
in stock
|
Buy Now | |
Rapid Electronics
from US$133.25
|
12
in stock
|
Buy Now | |
Chip One Stop
from US$124.00
|
12
in stock
|
Buy Now | |
Heilind Electronics
-
|
11
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3
in stock
|
Buy Now | |
RS Americas
from US$103.90
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Electrical Connection | Ribbon Cable |
---|---|
Dimensions | Dia .746 x .54in, Dia 18.97 x 13.8mm |
Supply Voltage | 10V |
Pressure | 15psi |
Options | No Tube |
Package | O-Ring Mount |
Type | Gage |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
15 Psig Ribbon Cable Mv Pressure Sensor |Te Connectivity 154CV-015G-R | Newark Electronics |
Industrial Pressure Sensors 0-15psig 0-100mV | Rapid Electronics |
TE Connectivity Industrial Pressure Sensors 0-15psig 0- | Distrelec |
NISO,LP,CV,GA,R-CBL | Heilind Electronics |
Sensor | RS Americas |
Pressure Sensor 0V to 0.1V 0Psi to 15Psi Gauge | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors 0-15psig 0-100mV Ribbon Cable | Sager |
Where can I find additional details, specifications and documents for a 154CV-015G-R?
Additional datasheets, footprints and schematics for 154CV-015G-R are listed on our Part Details page. You can also find images and similar parts to 154CV-015G-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154CV-015G-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154CV-015G-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154CV-015G-R fall under?
The 154CV-015G-R is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 154CV-015G-R when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154CV-015G-R you can contact the distributor directly for product support, shipping queries etc.
Is the 154CV-015G-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154CV-015G-R have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics have stock available or on a lead time for 154CV-015G-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154CV-015G-R often in real-time on the comparison pages.
What if I can't find stock of 154CV-015G-R?
You can fill out our help required form which you can use to request a quote for 154CV-015G-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.