Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$148.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$205.72
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$288.06
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$264.00
|
6
in stock
|
Buy Now | |
Heilind Electronics
-
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
4
in stock
|
Buy Now | |
RS Americas
from US$148.80
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Electrical Connection | Cable w/ Connector |
---|---|
Pressure Port/Fitting | O- Ring Mount |
Dimensions | Dia 18.97 x 13.8mm, Dia .746 x .54in |
Supply Current | 1.5mA |
Output/Span | 100mV |
Overpressure | 2X |
Pressure | 15psi |
Non-Linearity | ± .3% |
Options | ASTM Grade 2 CP Titanium |
Package | O-Ring Mount |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Type | Gage |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Pressure Sensor,piezoresistive |Te Connectivity 154BC-T-015PG-C | Newark Electronics |
Industrial Pressure Sensors 0-15psipg 0-100mV | Rapid Electronics |
NISO,ASTM,GAGE,CBL W/CONN | Heilind Electronics |
Sensor | RS Americas |
Pressure Sensor 0V to 0.1V 0Psi to 15Psi Gauge | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors 0-15psipg 0-100mV ASTM Grade2 CP Ti LC | Sager |
Where can I find additional details, specifications and documents for a 154BC-T-015PG-C?
Additional datasheets, footprints and schematics for 154BC-T-015PG-C are listed on our Part Details page. You can also find images and similar parts to 154BC-T-015PG-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154BC-T-015PG-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154BC-T-015PG-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154BC-T-015PG-C fall under?
The 154BC-T-015PG-C is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 154BC-T-015PG-C when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154BC-T-015PG-C you can contact the distributor directly for product support, shipping queries etc.
Is the 154BC-T-015PG-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154BC-T-015PG-C have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 154BC-T-015PG-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154BC-T-015PG-C often in real-time on the comparison pages.
What if I can't find stock of 154BC-T-015PG-C?
You can fill out our help required form which you can use to request a quote for 154BC-T-015PG-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.