Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$52.11
Pressure Port/Fitting | O- Ring Mount |
---|---|
Electrical Connection | Cable w/ Connector |
Dimensions | Dia .746 x .54in, Dia 18.97 x 13.8mm |
Supply Current | 1.5mA |
Overpressure | 2X |
Output/Span | 100mV |
Options | 316L Stainless Steel |
Non-Linearity | ± .3% |
Package | O-Ring Mount |
Type | Absolute |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Pressure | 28bar |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
NISO,316L,ABS,CBL W/CONN | Heilind Electronics |
Pressure Sensor,piezoresistive |Te Connectivity 154BC-S-028BA-C | Newark Electronics |
Sensor | RS Americas |
TE Connectivity Industrial Pressure Sensors 0-28psiba 0 | Distrelec |
Pressure Sensor 0V to 0.1V 0bar to 28bar Absolute | Avnet America |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors 0-28psiba 0-100mV Stainless Steel LC | Sager |
Where can I find additional details, specifications and documents for a 154BC-S-028BA-C?
Additional datasheets, footprints and schematics for 154BC-S-028BA-C are listed on our Part Details page. You can also find images and similar parts to 154BC-S-028BA-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154BC-S-028BA-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154BC-S-028BA-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154BC-S-028BA-C fall under?
The 154BC-S-028BA-C is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 154BC-S-028BA-C when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154BC-S-028BA-C you can contact the distributor directly for product support, shipping queries etc.
Is the 154BC-S-028BA-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154BC-S-028BA-C have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, RS Americas and Distrelec have stock available or on a lead time for 154BC-S-028BA-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154BC-S-028BA-C often in real-time on the comparison pages.
What if I can't find stock of 154BC-S-028BA-C?
You can fill out our help required form which you can use to request a quote for 154BC-S-028BA-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.