Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$75.58
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$104.27
|
16
in stock
|
Buy Now | |
Heilind Electronics
from US$93.48
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$93.48
|
5
in stock
|
Buy Now | |
Avnet America
from US$75.58
|
-
|
Buy Now | |
RS Americas
from US$109.10
|
-
|
Buy Now | |
TTI Europe
from US$79.57
|
-
|
Buy Now | |
Richardson RFPD
from US$80.06
|
-
|
Buy Now | |
Sager
from US$85.40
|
-
|
Buy Now |
Electrical Connection | Cable w/ Connector |
---|---|
Pressure Port/Fitting | O- Ring Mount |
Dimensions | Dia 18.97 x 13.8mm, Dia .746 x .54in |
Supply Current | 1.5mA |
Output/Span | 100mV |
Overpressure | 2X |
Pressure | 15psi |
Non-Linearity | ± .3% |
Options | 316L Stainless Steel |
Package | O-Ring Mount |
Sensor Type | Media Isolated mV Output Pressure Sensors |
Type | Gage |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
15 PSIG MV 316L PRESSURE SENSOR 19MM Pressure: 15 psi Pressure Sensor Type: Media Isolated mV Output Pressure Sensors Pressure Type: Gauge Output Signal Type: 100mV Operating Temperature Range: -40 – 125 °C 19Mm Mv Output Pressure Sensor | 15 psi Media Isolated mV Output Pressure Sensors | Part Number: 154BC-S-015PG-C | Internal Number: 154BC-S-015PG-C | TE Connectivity | TE Store |
NISO,316L,GAGE,CBL W/CONN | Heilind Electronics |
Pressure Sensor 0V to 0.1V 0Psi to 15Psi Gauge | Avnet America |
Sensor | RS Americas |
PRESS SEN 19MM | TTI Europe |
PRESSURE SENSORS | Richardson RFPD |
Industrial Pressure Sensors 0-15psipg 0-100mV Stainless Steel LC | Sager |
Where can I find additional details, specifications and documents for a 154BC-S-015PG-C?
Additional datasheets, footprints and schematics for 154BC-S-015PG-C are listed on our Part Details page. You can also find images and similar parts to 154BC-S-015PG-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154BC-S-015PG-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154BC-S-015PG-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154BC-S-015PG-C fall under?
The 154BC-S-015PG-C is listed under Sensors > Pressure Sensors > Media Isolated Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 154BC-S-015PG-C when available in the Media Isolated Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154BC-S-015PG-C you can contact the distributor directly for product support, shipping queries etc.
Is the 154BC-S-015PG-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154BC-S-015PG-C have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Avnet America and RS Americas have stock available or on a lead time for 154BC-S-015PG-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154BC-S-015PG-C often in real-time on the comparison pages.
What if I can't find stock of 154BC-S-015PG-C?
You can fill out our help required form which you can use to request a quote for 154BC-S-015PG-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.