Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.03
|
No stock
|
Buy Now | |
TE Store
from US$5.67
|
216
in stock
|
Buy Now | |
Rapid Electronics
from US$7.95
|
174
in stock
|
Buy Now | |
Distrelec
from US$7.27
|
121
in stock
|
Buy Now | |
Newark Electronics
from US$7.72
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$7.77
|
53
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
-
|
Buy Now | |
RS Americas
from US$6.45
|
-
|
Buy Now | |
Boersig
from US$4.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Latch Color | Black |
Post Size | .025in, .64mm |
Latch Material | Thermoplastic with Glass Fill |
PCB Mount Orientation | Right Angle |
Ejection Latches | With |
Number of Positions | 60 |
Number of Rows | 2 |
Contact Type | Pin |
端子の下地めっきの材料 | Palladium Nickel, Nickel |
Contact Mating Area Plating Material Thickness | .76µm, 30 – 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash |
PCB Contact Termination Area Plating Material | Tin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Solder Tail Contact Plating Material Finish | Matte |
Contact Base Material | Brass |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel, Palladium Nickel |
Contact Design | Square Post |
Connector Height | .548in, 13.94mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Length | 1.26in, 32.004mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Shrouded End Dimension | .15in, 3.81mm |
コネクタの高さ | 13.94mm |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Housing Material | Glass Filled Nylon/Polyester |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Mating Retention | With |
Panel Mount Feature Type | Mounting Ears |
Polarization | With |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Center & Dual |
Mating Retention Type | Latch |
Panel Mount Feature | Without |
Contact Retention Type Within Housing | Press-Fit |
Mating Alignment | With |
For Use With | Receptacles Without Strain Relief |
Circuit Application | Signal |
実装方法 | Tray |
Packaging Quantity | 24 |
Packaging Method | Tray |
Latch Type | Short |
Connector System | Board-to-Board |
Connector & Housing Type | Plug |
Connector Type | Header |
製品タイプ | Connector |
Header Type | Universal Ejection Pin Headers |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 2.79mm, .11in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
Temperature Rating | Standard |
A/L UNIV HDR 60P RA SHT LAT Connector System: Board-to-Board Number of Positions: 60 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Board-to-Board 60 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1-5499345-1 | Internal Number: 1-5499345-1 | TE Connectivity | TE Store |
TE Connectivity A/L UNIV HDR 60P RA SHT LAT Board Connec | Distrelec |
A/L Univ Hdr 60P Ra Sht Lat |Amp Te Connectivity 1-5499345-1 | Newark Electronics |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
Conn Board to Board HDR 60 POS 2.54mm Solder RA Thru-Hole Tray | Avnet America |
A/L UNIV HDR 60P RA SHT LAT, Ribbon Cable Connectors | TE Connectivity 1-5499345-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1-5499345-1?
Additional datasheets, footprints and schematics for 1-5499345-1 are listed on our Part Details page. You can also find images and similar parts to 1-5499345-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5499345-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5499345-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5499345-1 fall under?
The 1-5499345-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5499345-1 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5499345-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5499345-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5499345-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Chip One Stop have stock available or on a lead time for 1-5499345-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5499345-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5499345-1?
You can fill out our help required form which you can use to request a quote for 1-5499345-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.