Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Mating Tab Width | .375in, 9.53mm |
Receptacle Terminal Stock Thickness | .52mm, .021in |
Accepts Wire Insulation Diameter Range | 4.88 – 5.94mm, .192 – .234in |
Mating Tab Thickness | 1.22mm, .048in |
Overall Length | 21mm, .827in |
Wire Size | 12 – 10AWG, 3.31 – 5.26mm² |
UL Rating | Listed |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 1250 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
.375 Flag Faston Recpt. Rohs Compliant: Yes |Amp Te Connectivity 154897-1 | Newark Electronics |
Quick Disconnect Terminal 10-12AWG F Strip | Avnet America |
Special Order: .375 FLAG FASTON RECPT. Quick Disconnect Terminal Type: Receptacle Wire Size: 12 – 10 AWG Wire Size: 3.31 – 5.26 mm² Mating Tab Width: 9.53 mm Mating Tab Width: .375 in Receptacle 12 – 10 AWG 3.31 – 5.26 mm² 9.53 mm | Quick Disconnect | Part Number: 154897-1 | Internal Number: 154897-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 154897-1?
Additional datasheets, footprints and schematics for 154897-1 are listed on our Part Details page. You can also find images and similar parts to 154897-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154897-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154897-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154897-1 fall under?
The 154897-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 154897-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154897-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 154897-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154897-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Avnet Abacus have stock available or on a lead time for 154897-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154897-1 often in real-time on the comparison pages.
What if I can't find stock of 154897-1?
You can fill out our help required form which you can use to request a quote for 154897-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.