Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Receptacle Housing |
---|---|
For Use With | Series 250 Positive Lock MK I Receptacle Connectors |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
INSULATOR, NYLON, SERIES 250 | element14 |
Positive lock plug housing,1 way,6.35mm | RS |
Conn Housing RCP 1 POS Crimp ST | Avnet America |
Positive lock plug housing,1 way,6.35mm | TE Connectivity 154719-0 | RS Americas |
PL 250 REC HSG 1P NYLON BLACK | Power and Signal Group |
Where can I find additional details, specifications and documents for a 154719-0?
Additional datasheets, footprints and schematics for 154719-0 are listed on our Part Details page. You can also find images and similar parts to 154719-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154719-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154719-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154719-0 fall under?
The 154719-0 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 154719-0 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154719-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 154719-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154719-0 have stock available?
Authorised distributors including element14, RS, Avnet America, RS Americas and Power and Signal Group have stock available or on a lead time for 154719-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154719-0 often in real-time on the comparison pages.
What if I can't find stock of 154719-0?
You can fill out our help required form which you can use to request a quote for 154719-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.