Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
1,600
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
93,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
9,000
in stock
|
Buy Now | |
TE Store
from US$0.16
|
7,063
in stock
|
Buy Now | |
Boersig
from US$0.08
|
4,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Power and Signal Group
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.16
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.14
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Mating Tab Thickness | .032in, .81mm |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | 22.5mm, .886in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 2.1 – 4.17mm², 14 – 11AWG |
Accepts Wire Insulation Diameter Range | 3.6 – 4.3mm, .141 – .169in |
UL Rating | Recognized |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Extraction Force | 7 – 100Newton, .7 – 10.2kgf |
Comment | FLK-Wire: Normal Wire |
Packaging Method | Strip/Reel |
Packaging Quantity | 1500 |
Terminates To | Wire & Cable |
Insertion Force | Low |
Wire/Cable Type | FLK |
Insulated | No |
Sealable | No |
Wire Stop | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
POSITIVE LOCK RECEPTACLE | TTI Europe |
Terminals POSITIVE LOCK RECPT Reel of 1500 | Rapid Electronics |
TE Connectivity - AMP Positive Lock 250 Push-On Term 4.17mm2 | Distrelec |
PL 250 REC TERMINAL 14-11 AWG PTPB Quick Disconnect Terminal Type: Receptacle Wire Size: 14 – 11 AWG Wire Size: 2.1 – 4.17 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 14 – 11 AWG 2.1 – 4.17 mm² 6.35 mm | Quick Disconnect | Part Number: 154717-6 | Internal Number: 154717-6 | TE Connectivity | TE Store |
PL 250 REC TERMINAL 13-11 AWG PTPB | Boersig |
Positive lock,receptacle,13-11awg,6.35mm | RS |
Quick Disconnect Terminal 11-13AWG RCP 22.5mm 7.37mm Pre-Tin Strip | Avnet Abacus |
Female Disconnect, 6.35Mm, 13-11Awg | Newark Electronics |
Positive lock, receptacle,13-11awg,6.35mm | TE Connectivity 154717-6 | RS Americas |
FEMALE DISCONNECT, 6.35MM, 13-11AWG | Farnell |
Status: | Unknown |
---|---|
Series: | Positive Lock 250 Series |
RoHS: | Unknown |
Product Range | Positive Lock 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 13AWG |
Wire Size AWG Max | 11AWG |
Insulator Colour | - |
Conductor Area CSA | 4mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 154717-6?
Additional datasheets, footprints and schematics for 154717-6 are listed on our Part Details page. You can also find images and similar parts to 154717-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 154717-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 154717-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 154717-6 fall under?
The 154717-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 154717-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 154717-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 154717-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 154717-6 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, TE Store and Boersig have stock available or on a lead time for 154717-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 154717-6 often in real-time on the comparison pages.
What if I can't find stock of 154717-6?
You can fill out our help required form which you can use to request a quote for 154717-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.