Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.28
|
No stock
|
Buy Now | |
Rapid Electronics
from US$17.21
|
3,219
in stock
|
Buy Now | |
Chip One Stop
from US$11.90
|
3,219
in stock
|
Buy Now | |
Distrelec
from US$14.20
|
3,219
in stock
|
Buy Now | |
Farnell
from US$17.42
|
2,577
in stock
|
Buy Now | |
Conrad
from US$23.55
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$20.00
|
4
in stock
|
Buy Now | |
Avnet America
from US$13.95
|
-
|
Buy Now | |
RS Americas
from US$19.52
|
-
|
Buy Now | |
Boersig
from US$17.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Color | Black |
---|---|
Material | Polyolefin |
Strain Relief Material | Polyamide |
Color | Black |
Conductor Outside Diameter | .125 – .375in |
Expanded Inside Diameter (Min) | .5in |
Recovered Inside Diameter (Max) | .25in |
Comment | Heat Shrinkable |
Shell Size | 8 |
Product Type | Heat Shrink Sleeve |
Operating Temperature Range | -55 – 110°C |
Standard Circular Conn HS TUBING SIZE 8 FOR MINI | Rapid Electronics |
TE Connectivity STR RLF ASSY TUBING SIZE 8 Standard Circ | Distrelec |
Additional technical information: NennØ pre- and post-shrinkage: 12.70 mm | Conrad |
Strain Relief, Heat Shrink Tube, Size8 | Newark Electronics |
Strain relief size 8, Min CPC | RS |
Connector Accessories Heat Shrink Boots | Avnet America |
Circular Connector, STR RLF ASSY, TUBING, SIZE 8 | TE Connectivity 1546997-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1546997-1?
Additional datasheets, footprints and schematics for 1546997-1 are listed on our Part Details page. You can also find images and similar parts to 1546997-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546997-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546997-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546997-1 fall under?
The 1546997-1 is listed under Harnessing > Heat Shrink Components > Sealing & Repair Sleeves.
Can I view similar or alternative parts?
You can view similar parts to 1546997-1 when available in the Sealing & Repair Sleeves range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546997-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546997-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546997-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Conrad have stock available or on a lead time for 1546997-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546997-1 often in real-time on the comparison pages.
What if I can't find stock of 1546997-1?
You can fill out our help required form which you can use to request a quote for 1546997-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.