Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.03
|
No stock
|
Buy Now | |
TE Store
from US$1.89
|
404
in stock
|
Buy Now | |
Newark Electronics
from US$1.00
|
-
|
Buy Now | |
Future Electronics
from US$0.85
|
-
|
Buy Now | |
Avnet America
from US$1.00
|
-
|
Buy Now | |
Avnet Asia
from US$0.82
|
-
|
Buy Now | |
Distrelec
from US$0.92
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Barrier Strip Style | Tri-Barrier |
Number of Rows | 1 |
Number of Positions | 3 |
Number of Levels | 1 |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Wire Size | 22 – 14AWG, .3 – 2mm² |
Length | 25.959mm, 1.022in |
Current Rating (Max) | 15A |
Voltage | 300V |
Current Rating | 15A |
Centerline (Pitch) | .325in, 8.26mm |
Housing Material | PBT |
UL Flammability Rating | UL 94V-0 |
Mounting Options | None |
Screw Material | Steel |
Screw Head Type | Combo Phil-Slot |
Top Hardware | Wire Clamp Combo Head |
Mounting Insert | Without |
Screw Plating Material | Nickel |
Mounting Angle | Vertical |
Mounting Ears | Without |
Screw Size | M3 |
Comment | Accepts solid or stranded copper wire., Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 300 |
Packaging Method | Package |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Open Bottom with Standoffs |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
3P .325 TRI-BARRIER W/COVER Barrier Strip Style: Tri-Barrier Bottom Termination Type: Printed Circuit Pin Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 8.26 mm Tri-Barrier Printed Circuit Pin Wire-to-Board 3 | Barrier Strip | Part Number: 1546927-3 | Internal Number: 1546927-3 | 8.26 mm | TE Connectivity | TE Store |
3P .325 Tri-Barrier W/Cover |Buchanan Te Connectivity 1546927-3 | Newark Electronics |
Conn Barrier Strip 3 POS 8.26mm Solder ST Thru-Hole 15A/Contact | Avnet America |
TE Connectivity - AMP 3P .325 TRI-BARRIER W/COVER | Distrelec |
Where can I find additional details, specifications and documents for a 1546927-3?
Additional datasheets, footprints and schematics for 1546927-3 are listed on our Part Details page. You can also find images and similar parts to 1546927-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1546927-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1546927-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1546927-3 fall under?
The 1546927-3 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 1546927-3 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1546927-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1546927-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1546927-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1546927-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1546927-3 often in real-time on the comparison pages.
What if I can't find stock of 1546927-3?
You can fill out our help required form which you can use to request a quote for 1546927-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.